RWR80S3090FSS74 is a military-grade, axial lead, wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with a solderable inductive winding. It has a power rating of 2 W, a resistance value of 309 Ω with a tolerance of ±1.0 %, and a failure rate of 0.001 %/1000 h. The resistor features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. Its dimensions are 0.406 ± 0.031 in [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 in [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. The part is packaged in tape/reel format with a single lot date code.
EGS-3-80 309 1% RWR80S3090FS S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR80S3090FSS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |