Vishay Intertechnology, Inc. RES 306 OHM 2W 0.5% WW AXIAL RWR80S3060DRRSL

Description
RES 306ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 306ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 306 OHM 2W 0.5% WW AXIAL - RWR80S3060DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 306 OHM 2W 0.5% WW AXIAL
RWR80S3060DRRSL
RES 306 OHM 2W 0.5% WW AXIAL RWR80S3060DRRSL
RES 306ohm 2W 0.5% WW AXIAL

RES 306ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3060DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3060DRRSL-ND
Through Hole Resistors RWR80S3060DRRSL-ND
306 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

306 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3060DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3060DRRSL
Wirewound Resistors 3110-RWR80S3060DRRSL
EGS-3-80 306 .5% RWR80S3060DR RSL

EGS-3-80 306 .5% RWR80S3060DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3060DRRSL RWR80S3060DRRSL-ND 3110-RWR80S3060DRRSL
Product Name RES 306 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 306 ohms 306 ohms 306 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details