Vishay Precision Group Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ... RWR80S3011FR

Description
Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ...
Request a Quote
Description
Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ... - RWR80S3011FR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ...
RWR80S3011FR
Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ... RWR80S3011FR
Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ...

Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ...

Supplier's Site
Wirewound Resistor, 3.01Kohm, 2W, 1%; Resistance Vishay - 63C4248 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.01Kohm, 2W, 1%; Resistance Vishay
63C4248
Wirewound Resistor, 3.01Kohm, 2W, 1%; Resistance Vishay 63C4248
WIREWOUND RESISTOR, 3.01KOHM, 2W, 1%; Resistance:3.01kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 3.01KOHM, 2W, 1%; Resistance:3.01kohm; Product Range:RWR Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR80S3011FR 63C4248
Product Name Wirewound ResistorsSeries:RWR; Resistance:3.01kohm; Resistance Tolerance:+/- 1%; Power Rating:2W; ... Wirewound Resistor, 3.01Kohm, 2W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers