Vishay Intertechnology, Inc. RES 3.01K OHM 2W 1% WW AXIAL RWR80S3011FPBSL

Description
RES 3.01Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 2W 1% WW AXIAL - RWR80S3011FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 2W 1% WW AXIAL
RWR80S3011FPBSL
RES 3.01K OHM 2W 1% WW AXIAL RWR80S3011FPBSL
RES 3.01Kohm 2W 1% WW AXIAL

RES 3.01Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S3011FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S3011FPBSL-ND
Through Hole Resistors RWR80S3011FPBSL-ND
3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S3011FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S3011FPBSL
Wirewound Resistors 3110-RWR80S3011FPBSL
EGS-3-80 3.01K 1% RWR80S3011FP BSL

EGS-3-80 3.01K 1% RWR80S3011FP BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S3011FPBSL RWR80S3011FPBSL-ND 3110-RWR80S3011FPBSL
Product Name RES 3.01K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers