Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R77BRB12

Description
EGS-3-80 2.77 .1% RWR80S2R77BR B12
Request a Quote Datasheet
Description
EGS-3-80 2.77 .1% RWR80S2R77BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R77BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R77BRB12
Wirewound Resistors 3110-RWR80S2R77BRB12
EGS-3-80 2.77 .1% RWR80S2R77BR B12

EGS-3-80 2.77 .1% RWR80S2R77BR B12

Supplier's Site Datasheet
RES 2.77 OHM 2W 0.1% WW AXIAL - RWR80S2R77BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.77 OHM 2W 0.1% WW AXIAL
RWR80S2R77BRB12
RES 2.77 OHM 2W 0.1% WW AXIAL RWR80S2R77BRB12
RES 2.77ohm 2W 0.1% WW AXIAL

RES 2.77ohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80S2R77BRB12 RWR80S2R77BRB12
Product Name Wirewound Resistors RES 2.77 OHM 2W 0.1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details