RES 2.67ohm 2W 1% WW AXIAL
2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 2.67 1% RWR80S2R67FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S2R67FRBSL | RWR80S2R67FRBSL-ND | 3110-RWR80S2R67FRBSL |
| Product Name | RES 2.67 OHM 2W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2.67 ohms | 2.67 ohms | 2.67 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |