Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R67FMBSL

Description
EGS-3-80 2.67 1% RWR80S2R67FM BSL
Request a Quote Datasheet
Description
EGS-3-80 2.67 1% RWR80S2R67FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R67FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R67FMBSL
Wirewound Resistors 3110-RWR80S2R67FMBSL
EGS-3-80 2.67 1% RWR80S2R67FM BSL

EGS-3-80 2.67 1% RWR80S2R67FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R67FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R67FMBSL-ND
Through Hole Resistors RWR80S2R67FMBSL-ND
2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.67 OHM 2W 1% WW AXIAL - RWR80S2R67FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 2W 1% WW AXIAL
RWR80S2R67FMBSL
RES 2.67 OHM 2W 1% WW AXIAL RWR80S2R67FMBSL
RES 2.67ohm 2W 1% WW AXIAL

RES 2.67ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R67FMBSL RWR80S2R67FMBSL-ND RWR80S2R67FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.67 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details