Vishay Intertechnology, Inc. RES 2.58 OHM 2W 1% WW AXIAL RWR80S2R58FRB12

Description
RES 2.58ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.58ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.58 OHM 2W 1% WW AXIAL - RWR80S2R58FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.58 OHM 2W 1% WW AXIAL
RWR80S2R58FRB12
RES 2.58 OHM 2W 1% WW AXIAL RWR80S2R58FRB12
RES 2.58ohm 2W 1% WW AXIAL

RES 2.58ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R58FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R58FRB12-ND
Through Hole Resistors RWR80S2R58FRB12-ND
2.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.58 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R58FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R58FRB12
Wirewound Resistors 3110-RWR80S2R58FRB12
EGS-3-80 2.58 1% RWR80S2R58FR B12

EGS-3-80 2.58 1% RWR80S2R58FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R58FRB12 RWR80S2R58FRB12-ND 3110-RWR80S2R58FRB12
Product Name RES 2.58 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.58 ohms 2.58 ohms 2.58 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details