Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R50DRB12

Description
EGS-3-80 2.5 .5% RWR80S2R50DR B12
Request a Quote
Description
EGS-3-80 2.5 .5% RWR80S2R50DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR80S2R50DRB12 is a military-grade, axial-lead wirewound resistor compliant with MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance value of 2.50 Ω with a tolerance of ±0.5%, and is inductively wound. The resistor measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] in terminal diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V and an insulation resistance of 1000 MΩ minimum when dry. The terminal strength is rated at 5 lbf minimum. It meets ANSI J-STD-002 for solderability and is supplied in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RWR80S2R50DRB12 is a military-grade, axial-lead wirewound resistor compliant with MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 2 W, a resistance value of 2.50 Ω with a tolerance of ±0.5%, and is inductively wound. The resistor measures 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] in terminal diameter. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V and an insulation resistance of 1000 MΩ minimum when dry. The terminal strength is rated at 5 lbf minimum. It meets ANSI J-STD-002 for solderability and is supplied in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R50DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R50DRB12
Wirewound Resistors 3110-RWR80S2R50DRB12
EGS-3-80 2.5 .5% RWR80S2R50DR B12

EGS-3-80 2.5 .5% RWR80S2R50DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R50DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Through Hole Resistors - 696-1536-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details