Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R49FRS74

Description
EGS-3-80 2.49 1% RWR80S2R49FR S74
Request a Quote
Description
EGS-3-80 2.49 1% RWR80S2R49FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S2R49FRS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 2.49 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is inductive. The part is housed in a ceramic core with stainless steel end caps and tinned Copperweld® terminals. Its physical dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability standards. The part is packaged in tape and reel with single lot date code and is suitable for high-reliability applications.

Datasheet Summary
Powered by GS/AI

RWR80S2R49FRS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 2.49 Ω, and a tolerance of ±1.0%. It features a high-temperature silicone coating, complete welded construction, and is inductive. The part is housed in a ceramic core with stainless steel end caps and tinned Copperweld® terminals. Its physical dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability standards. The part is packaged in tape and reel with single lot date code and is suitable for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R49FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R49FRS74
Wirewound Resistors 3110-RWR80S2R49FRS74
EGS-3-80 2.49 1% RWR80S2R49FR S74

EGS-3-80 2.49 1% RWR80S2R49FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R49FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details