Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R49FRRSL

Description
EGS-3-80 2.49 1% RWR80S2R49FR RSL
Request a Quote Datasheet
Description
EGS-3-80 2.49 1% RWR80S2R49FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R49FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R49FRRSL
Wirewound Resistors 3110-RWR80S2R49FRRSL
EGS-3-80 2.49 1% RWR80S2R49FR RSL

EGS-3-80 2.49 1% RWR80S2R49FR RSL

Supplier's Site Datasheet
RES 2.49 OHM 2W 1% WW AXIAL - RWR80S2R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 2W 1% WW AXIAL
RWR80S2R49FRRSL
RES 2.49 OHM 2W 1% WW AXIAL RWR80S2R49FRRSL
RES 2.49ohm 2W 1% WW AXIAL

RES 2.49ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R49FRRSL-ND
Through Hole Resistors RWR80S2R49FRRSL-ND
2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R49FRRSL RWR80S2R49FRRSL RWR80S2R49FRRSL-ND
Product Name Wirewound Resistors RES 2.49 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details