Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R43BRBSL

Description
EGS-3-80 2.43 .1% RWR80S2R43BR BSL
Request a Quote Datasheet
Description
EGS-3-80 2.43 .1% RWR80S2R43BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R43BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R43BRBSL
Wirewound Resistors 3110-RWR80S2R43BRBSL
EGS-3-80 2.43 .1% RWR80S2R43BR BSL

EGS-3-80 2.43 .1% RWR80S2R43BR BSL

Supplier's Site Datasheet
RES 2.43 OHM 2W 0.1% WW AXIAL - RWR80S2R43BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 2W 0.1% WW AXIAL
RWR80S2R43BRBSL
RES 2.43 OHM 2W 0.1% WW AXIAL RWR80S2R43BRBSL
RES 2.43ohm 2W 0.1% WW AXIAL

RES 2.43ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R43BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R43BRBSL-ND
Through Hole Resistors RWR80S2R43BRBSL-ND
2.43 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2R43BRBSL RWR80S2R43BRBSL RWR80S2R43BRBSL-ND
Product Name Wirewound Resistors RES 2.43 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details