Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R37FRS70

Description
EGS-3-80 2.37 1% RWR80S2R37FR S70
Request a Quote
Description
EGS-3-80 2.37 1% RWR80S2R37FR S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S2R37FRS70 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 2.37 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part uses an inductive winding and has terminals suitable for soldering. Its physical dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and a lead diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The resistor is packaged in tape/reel format (S70).

Datasheet Summary
Powered by GS/AI

RWR80S2R37FRS70 is a military-grade, axial lead wirewound resistor with a power rating of 2 W, a resistance of 2.37 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part uses an inductive winding and has terminals suitable for soldering. Its physical dimensions are 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and a lead diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The resistor is packaged in tape/reel format (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R37FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R37FRS70
Wirewound Resistors 3110-RWR80S2R37FRS70
EGS-3-80 2.37 1% RWR80S2R37FR S70

EGS-3-80 2.37 1% RWR80S2R37FR S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2R37FRS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details