Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2R26FSB12

Description
EGS-3-80 2.26 1% RWR80S2R26FS B12
Request a Quote Datasheet
Description
EGS-3-80 2.26 1% RWR80S2R26FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2R26FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R26FSB12
Wirewound Resistors 3110-RWR80S2R26FSB12
EGS-3-80 2.26 1% RWR80S2R26FS B12

EGS-3-80 2.26 1% RWR80S2R26FS B12

Supplier's Site Datasheet
RES 2.26 OHM 2W 1% WW AXIAL - RWR80S2R26FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 2W 1% WW AXIAL
RWR80S2R26FSB12
RES 2.26 OHM 2W 1% WW AXIAL RWR80S2R26FSB12
RES 2.26ohm 2W 1% WW AXIAL

RES 2.26ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80S2R26FSB12 RWR80S2R26FSB12
Product Name Wirewound Resistors RES 2.26 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details