Vishay Intertechnology, Inc. RES 2.15 OHM 2W 0.1% WW AXIAL RWR80S2R15BSBSL

Description
RES 2.15ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.15ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 2W 0.1% WW AXIAL - RWR80S2R15BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 2W 0.1% WW AXIAL
RWR80S2R15BSBSL
RES 2.15 OHM 2W 0.1% WW AXIAL RWR80S2R15BSBSL
RES 2.15ohm 2W 0.1% WW AXIAL

RES 2.15ohm 2W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2R15BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R15BSBSL
Wirewound Resistors 3110-RWR80S2R15BSBSL
EGS-3-80 2.15 .1% RWR80S2R15BS BSL

EGS-3-80 2.15 .1% RWR80S2R15BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2R15BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R15BSBSL-ND
Through Hole Resistors RWR80S2R15BSBSL-ND
2.15 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.15 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2R15BSBSL 3110-RWR80S2R15BSBSL RWR80S2R15BSBSL-ND
Product Name RES 2.15 OHM 2W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details