Vishay Intertechnology, Inc. RES 2 OHM 2W 1% WW AXIAL RWR80S2R00FSBSL

Description
RES 2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2 OHM 2W 1% WW AXIAL - RWR80S2R00FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 2W 1% WW AXIAL
RWR80S2R00FSBSL
RES 2 OHM 2W 1% WW AXIAL RWR80S2R00FSBSL
RES 2ohm 2W 1% WW AXIAL

RES 2ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2R00FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2R00FSBSL-ND
Through Hole Resistors RWR80S2R00FSBSL-ND
2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2R00FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2R00FSBSL
Wirewound Resistors 3110-RWR80S2R00FSBSL
EGS-3-80 2 1% RWR80S2R00FS BSL

EGS-3-80 2 1% RWR80S2R00FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2R00FSBSL RWR80S2R00FSBSL-ND 3110-RWR80S2R00FSBSL
Product Name RES 2 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details