Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2941FSB12

Description
2.94 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.94 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2941FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2941FSB12-ND
Through Hole Resistors RWR80S2941FSB12-ND
2.94 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.94 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.94K OHM 2W 1% WW AXIAL - RWR80S2941FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 2W 1% WW AXIAL
RWR80S2941FSB12
RES 2.94K OHM 2W 1% WW AXIAL RWR80S2941FSB12
RES 2.94Kohm 2W 1% WW AXIAL

RES 2.94Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2941FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2941FSB12
Wirewound Resistors 3110-RWR80S2941FSB12
EGS-3-80 2.94K 1% RWR80S2941FS B12

EGS-3-80 2.94K 1% RWR80S2941FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2941FSB12-ND RWR80S2941FSB12 3110-RWR80S2941FSB12
Product Name Through Hole Resistors RES 2.94K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers