Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2940FSB12

Description
EGS-3-80 294 1% RWR80S2940FS B12
Request a Quote Datasheet
Description
EGS-3-80 294 1% RWR80S2940FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2940FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2940FSB12
Wirewound Resistors 3110-RWR80S2940FSB12
EGS-3-80 294 1% RWR80S2940FS B12

EGS-3-80 294 1% RWR80S2940FS B12

Supplier's Site Datasheet
RES 294 OHM 2W 1% WW AXIAL - RWR80S2940FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 2W 1% WW AXIAL
RWR80S2940FSB12
RES 294 OHM 2W 1% WW AXIAL RWR80S2940FSB12
RES 294ohm 2W 1% WW AXIAL

RES 294ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2940FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2940FSB12-ND
Through Hole Resistors RWR80S2940FSB12-ND
294 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2940FSB12 RWR80S2940FSB12 RWR80S2940FSB12-ND
Product Name Wirewound Resistors RES 294 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details