Vishay Intertechnology, Inc. Wirewound Resistors RWR80S28R7FRRSL

Description
EGS-3-80 28.7 1% RWR80S28R7FR RSL
Request a Quote Datasheet
Description
EGS-3-80 28.7 1% RWR80S28R7FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S28R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S28R7FRRSL
Wirewound Resistors 3110-RWR80S28R7FRRSL
EGS-3-80 28.7 1% RWR80S28R7FR RSL

EGS-3-80 28.7 1% RWR80S28R7FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S28R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S28R7FRRSL-ND
Through Hole Resistors RWR80S28R7FRRSL-ND
28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

28.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 28.7 OHM 2W 1% WW AXIAL - RWR80S28R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 2W 1% WW AXIAL
RWR80S28R7FRRSL
RES 28.7 OHM 2W 1% WW AXIAL RWR80S28R7FRRSL
RES 28.7ohm 2W 1% WW AXIAL

RES 28.7ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S28R7FRRSL RWR80S28R7FRRSL-ND RWR80S28R7FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 28.7 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details