Vishay Intertechnology, Inc. RES 2.87K OHM 2W 1% WW AXIAL RWR80S2871FRS73

Description
RES 2.87Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.87Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87K OHM 2W 1% WW AXIAL - RWR80S2871FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 2W 1% WW AXIAL
RWR80S2871FRS73
RES 2.87K OHM 2W 1% WW AXIAL RWR80S2871FRS73
RES 2.87Kohm 2W 1% WW AXIAL

RES 2.87Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2871FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2871FRS73-ND
Through Hole Resistors RWR80S2871FRS73-ND
2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2871FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2871FRS73
Wirewound Resistors 3110-RWR80S2871FRS73
EGS-3-80 2.87K 1% RWR80S2871FR S73

EGS-3-80 2.87K 1% RWR80S2871FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2871FRS73 RWR80S2871FRS73-ND 3110-RWR80S2871FRS73
Product Name RES 2.87K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers