Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2871BRS73

Description
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2871BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2871BRS73-ND
Through Hole Resistors RWR80S2871BRS73-ND
2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2871BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2871BRS73
Wirewound Resistors 3110-RWR80S2871BRS73
EGS-3-80 2.87K .1% RWR80S2871BR S73

EGS-3-80 2.87K .1% RWR80S2871BR S73

Supplier's Site Datasheet
RES 2.87K OHM 2W 0.1% WW AXIAL - RWR80S2871BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 2W 0.1% WW AXIAL
RWR80S2871BRS73
RES 2.87K OHM 2W 0.1% WW AXIAL RWR80S2871BRS73
RES 2.87Kohm 2W 0.1% WW AXIAL

RES 2.87Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2871BRS73-ND 3110-RWR80S2871BRS73 RWR80S2871BRS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.87K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details