Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2840FRB12

Description
EGS-3-80 284 1% RWR80S2840FR B12
Request a Quote Datasheet
Description
EGS-3-80 284 1% RWR80S2840FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2840FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2840FRB12
Wirewound Resistors 3110-RWR80S2840FRB12
EGS-3-80 284 1% RWR80S2840FR B12

EGS-3-80 284 1% RWR80S2840FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2840FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2840FRB12-ND
Through Hole Resistors RWR80S2840FRB12-ND
284 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

284 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 284 OHM 2W 1% WW AXIAL - RWR80S2840FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 284 OHM 2W 1% WW AXIAL
RWR80S2840FRB12
RES 284 OHM 2W 1% WW AXIAL RWR80S2840FRB12
RES 284ohm 2W 1% WW AXIAL

RES 284ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2840FRB12 RWR80S2840FRB12-ND RWR80S2840FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 284 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 284 ohms 284 ohms 284 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details