Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2801FPBSL

Description
EGS-3-80 2.8K 1% RWR80S2801FP BSL
Request a Quote Datasheet
Description
EGS-3-80 2.8K 1% RWR80S2801FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2801FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2801FPBSL
Wirewound Resistors 3110-RWR80S2801FPBSL
EGS-3-80 2.8K 1% RWR80S2801FP BSL

EGS-3-80 2.8K 1% RWR80S2801FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2801FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2801FPBSL-ND
Through Hole Resistors RWR80S2801FPBSL-ND
2.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.8 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.8K OHM 2W 1% WW AXIAL - RWR80S2801FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 2W 1% WW AXIAL
RWR80S2801FPBSL
RES 2.8K OHM 2W 1% WW AXIAL RWR80S2801FPBSL
RES 2.8Kohm 2W 1% WW AXIAL

RES 2.8Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2801FPBSL RWR80S2801FPBSL-ND RWR80S2801FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.8K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2800 ohms 2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details