Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2800FRBSL

Description
EGS-3-80 280 1% RWR80S2800FR BSL
Request a Quote Datasheet
Description
EGS-3-80 280 1% RWR80S2800FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2800FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2800FRBSL
Wirewound Resistors 3110-RWR80S2800FRBSL
EGS-3-80 280 1% RWR80S2800FR BSL

EGS-3-80 280 1% RWR80S2800FR BSL

Supplier's Site Datasheet
RES 280 OHM 2W 1% WW AXIAL - RWR80S2800FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 2W 1% WW AXIAL
RWR80S2800FRBSL
RES 280 OHM 2W 1% WW AXIAL RWR80S2800FRBSL
RES 280ohm 2W 1% WW AXIAL

RES 280ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2800FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2800FRBSL-ND
Through Hole Resistors RWR80S2800FRBSL-ND
280 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2800FRBSL RWR80S2800FRBSL RWR80S2800FRBSL-ND
Product Name Wirewound Resistors RES 280 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details