Vishay Intertechnology, Inc. RES 27.4 OHM 2W 1% WW AXIAL RWR80S27R4FSBSL

Description
RES 27.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 2W 1% WW AXIAL - RWR80S27R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 2W 1% WW AXIAL
RWR80S27R4FSBSL
RES 27.4 OHM 2W 1% WW AXIAL RWR80S27R4FSBSL
RES 27.4ohm 2W 1% WW AXIAL

RES 27.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S27R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S27R4FSBSL-ND
Through Hole Resistors RWR80S27R4FSBSL-ND
27.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S27R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S27R4FSBSL
Wirewound Resistors 3110-RWR80S27R4FSBSL
EGS-3-80 27.4 1% RWR80S27R4FS BSL

EGS-3-80 27.4 1% RWR80S27R4FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S27R4FSBSL RWR80S27R4FSBSL-ND 3110-RWR80S27R4FSBSL
Product Name RES 27.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details