Vishay Intertechnology, Inc. Wirewound Resistors RWR80S27R4FMBSL

Description
EGS-3-80 27.4 1% RWR80S27R4FM BSL
Request a Quote Datasheet
Description
EGS-3-80 27.4 1% RWR80S27R4FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S27R4FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S27R4FMBSL
Wirewound Resistors 3110-RWR80S27R4FMBSL
EGS-3-80 27.4 1% RWR80S27R4FM BSL

EGS-3-80 27.4 1% RWR80S27R4FM BSL

Supplier's Site Datasheet
RES 27.4 OHM 2W 1% WW AXIAL - RWR80S27R4FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 2W 1% WW AXIAL
RWR80S27R4FMBSL
RES 27.4 OHM 2W 1% WW AXIAL RWR80S27R4FMBSL
RES 27.4ohm 2W 1% WW AXIAL

RES 27.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S27R4FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S27R4FMBSL-ND
Through Hole Resistors RWR80S27R4FMBSL-ND
27.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S27R4FMBSL RWR80S27R4FMBSL RWR80S27R4FMBSL-ND
Product Name Wirewound Resistors RES 27.4 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details