Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2740FSBSL

Description
274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2740FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2740FSBSL-ND
Through Hole Resistors RWR80S2740FSBSL-ND
274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2740FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2740FSBSL
Wirewound Resistors 3110-RWR80S2740FSBSL
EGS-3-80 274 1% RWR80S2740FS BSL

EGS-3-80 274 1% RWR80S2740FS BSL

Supplier's Site Datasheet
RES 274 OHM 2W 1% WW AXIAL - RWR80S2740FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 1% WW AXIAL
RWR80S2740FSBSL
RES 274 OHM 2W 1% WW AXIAL RWR80S2740FSBSL
RES 274ohm 2W 1% WW AXIAL

RES 274ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2740FSBSL-ND 3110-RWR80S2740FSBSL RWR80S2740FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 274 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details