Vishay Intertechnology, Inc. RES 274 OHM 2W 1% WW AXIAL RWR80S2740FMRSL

Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 274ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 2W 1% WW AXIAL - RWR80S2740FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 2W 1% WW AXIAL
RWR80S2740FMRSL
RES 274 OHM 2W 1% WW AXIAL RWR80S2740FMRSL
RES 274ohm 2W 1% WW AXIAL

RES 274ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2740FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2740FMRSL-ND
Through Hole Resistors RWR80S2740FMRSL-ND
274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2740FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2740FMRSL
Wirewound Resistors 3110-RWR80S2740FMRSL
EGS-3-80 274 1% RWR80S2740FM RSL

EGS-3-80 274 1% RWR80S2740FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2740FMRSL RWR80S2740FMRSL-ND 3110-RWR80S2740FMRSL
Product Name RES 274 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details