Vishay Intertechnology, Inc. Through Hole Resistors RWR80S26R1FSB12

Description
26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S26R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S26R1FSB12-ND
Through Hole Resistors RWR80S26R1FSB12-ND
26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 26.1 OHM 2W 1% WW AXIAL - RWR80S26R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 2W 1% WW AXIAL
RWR80S26R1FSB12
RES 26.1 OHM 2W 1% WW AXIAL RWR80S26R1FSB12
RES 26.1ohm 2W 1% WW AXIAL

RES 26.1ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S26R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S26R1FSB12
Wirewound Resistors 3110-RWR80S26R1FSB12
EGS-3-80 26.1 1% RWR80S26R1FS B12

EGS-3-80 26.1 1% RWR80S26R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S26R1FSB12-ND RWR80S26R1FSB12 3110-RWR80S26R1FSB12
Product Name Through Hole Resistors RES 26.1 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details