Vishay Intertechnology, Inc. Wirewound Resistors RWR80S26R0DRRSL

Description
EGS-3-80 26 .5% RWR80S26R0DR RSL
Request a Quote Datasheet
Description
EGS-3-80 26 .5% RWR80S26R0DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S26R0DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S26R0DRRSL
Wirewound Resistors 3110-RWR80S26R0DRRSL
EGS-3-80 26 .5% RWR80S26R0DR RSL

EGS-3-80 26 .5% RWR80S26R0DR RSL

Supplier's Site Datasheet
RES 26 OHM 2W 0.5% WW AXIAL - RWR80S26R0DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26 OHM 2W 0.5% WW AXIAL
RWR80S26R0DRRSL
RES 26 OHM 2W 0.5% WW AXIAL RWR80S26R0DRRSL
RES 26ohm 2W 0.5% WW AXIAL

RES 26ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S26R0DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S26R0DRRSL-ND
Through Hole Resistors RWR80S26R0DRRSL-ND
26 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

26 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S26R0DRRSL RWR80S26R0DRRSL RWR80S26R0DRRSL-ND
Product Name Wirewound Resistors RES 26 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 26 ohms 26 ohms 26 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers