Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2671FRS73

Description
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2671FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2671FRS73-ND
Through Hole Resistors RWR80S2671FRS73-ND
2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.67 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2671FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2671FRS73
Wirewound Resistors 3110-RWR80S2671FRS73
EGS-3-80 2.67K 1% RWR80S2671FR S73

EGS-3-80 2.67K 1% RWR80S2671FR S73

Supplier's Site Datasheet
RES 2.67K OHM 2W 1% WW AXIAL - RWR80S2671FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 2W 1% WW AXIAL
RWR80S2671FRS73
RES 2.67K OHM 2W 1% WW AXIAL RWR80S2671FRS73
RES 2.67Kohm 2W 1% WW AXIAL

RES 2.67Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2671FRS73-ND 3110-RWR80S2671FRS73 RWR80S2671FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 2.67K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details