Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2670FRS73

Description
EGS-3-80 267 1% RWR80S2670FR S73
Request a Quote Datasheet
Description
EGS-3-80 267 1% RWR80S2670FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2670FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2670FRS73
Wirewound Resistors 3110-RWR80S2670FRS73
EGS-3-80 267 1% RWR80S2670FR S73

EGS-3-80 267 1% RWR80S2670FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2670FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2670FRS73-ND
Through Hole Resistors RWR80S2670FRS73-ND
267 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 267 OHM 2W 1% WW AXIAL - RWR80S2670FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 2W 1% WW AXIAL
RWR80S2670FRS73
RES 267 OHM 2W 1% WW AXIAL RWR80S2670FRS73
RES 267ohm 2W 1% WW AXIAL

RES 267ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2670FRS73 RWR80S2670FRS73-ND RWR80S2670FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 267 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C14150RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details