Vishay Intertechnology, Inc. Through Hole Resistors RWR80S24R9FRS70

Description
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S24R9FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S24R9FRS70-ND
Through Hole Resistors RWR80S24R9FRS70-ND
24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S24R9FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S24R9FRS70
Wirewound Resistors 3110-RWR80S24R9FRS70
EGS-3-80 24.9 1% RWR80S24R9FR S70

EGS-3-80 24.9 1% RWR80S24R9FR S70

Supplier's Site Datasheet
RES 24.9 OHM 2W 1% WW AXIAL - RWR80S24R9FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 2W 1% WW AXIAL
RWR80S24R9FRS70
RES 24.9 OHM 2W 1% WW AXIAL RWR80S24R9FRS70
RES 24.9ohm 2W 1% WW AXIAL

RES 24.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S24R9FRS70-ND 3110-RWR80S24R9FRS70 RWR80S24R9FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 24.9 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details