Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2491FSB12

Description
EGS-3-80 2.49K 1% RWR80S2491FS B12
Request a Quote Datasheet
Description
EGS-3-80 2.49K 1% RWR80S2491FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2491FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2491FSB12
Wirewound Resistors 3110-RWR80S2491FSB12
EGS-3-80 2.49K 1% RWR80S2491FS B12

EGS-3-80 2.49K 1% RWR80S2491FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2491FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2491FSB12-ND
Through Hole Resistors RWR80S2491FSB12-ND
2.49 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.49 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.49K OHM 2W 1% WW AXIAL - RWR80S2491FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 2W 1% WW AXIAL
RWR80S2491FSB12
RES 2.49K OHM 2W 1% WW AXIAL RWR80S2491FSB12
RES 2.49Kohm 2W 1% WW AXIAL

RES 2.49Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2491FSB12 RWR80S2491FSB12-ND RWR80S2491FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 2.49K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details