Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2481BSB12

Description
EGS-3-80 2.48K .1% RWR80S2481BS B12
Request a Quote Datasheet
Description
EGS-3-80 2.48K .1% RWR80S2481BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2481BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2481BSB12
Wirewound Resistors 3110-RWR80S2481BSB12
EGS-3-80 2.48K .1% RWR80S2481BS B12

EGS-3-80 2.48K .1% RWR80S2481BS B12

Supplier's Site Datasheet
RES 2.48K OHM 2W 0.1% WW AXIAL - RWR80S2481BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.48K OHM 2W 0.1% WW AXIAL
RWR80S2481BSB12
RES 2.48K OHM 2W 0.1% WW AXIAL RWR80S2481BSB12
RES 2.48Kohm 2W 0.1% WW AXIAL

RES 2.48Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2481BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2481BSB12-ND
Through Hole Resistors RWR80S2481BSB12-ND
2.48 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.48 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2481BSB12 RWR80S2481BSB12 RWR80S2481BSB12-ND
Product Name Wirewound Resistors RES 2.48K OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 2480 ohms 2480 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details