Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2431FPRSL

Description
EGS-3-80 2.43K 1% RWR80S2431FP RSL
Request a Quote Datasheet
Description
EGS-3-80 2.43K 1% RWR80S2431FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2431FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2431FPRSL
Wirewound Resistors 3110-RWR80S2431FPRSL
EGS-3-80 2.43K 1% RWR80S2431FP RSL

EGS-3-80 2.43K 1% RWR80S2431FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2431FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2431FPRSL-ND
Through Hole Resistors RWR80S2431FPRSL-ND
2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.43 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.43K OHM 2W 1% WW AXIAL - RWR80S2431FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 2W 1% WW AXIAL
RWR80S2431FPRSL
RES 2.43K OHM 2W 1% WW AXIAL RWR80S2431FPRSL
RES 2.43Kohm 2W 1% WW AXIAL

RES 2.43Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2431FPRSL RWR80S2431FPRSL-ND RWR80S2431FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.43K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers