Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2430FSB12

Description
EGS-3-80 243 1% RWR80S2430FS B12
Request a Quote Datasheet
Description
EGS-3-80 243 1% RWR80S2430FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2430FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2430FSB12
Wirewound Resistors 3110-RWR80S2430FSB12
EGS-3-80 243 1% RWR80S2430FS B12

EGS-3-80 243 1% RWR80S2430FS B12

Supplier's Site Datasheet
RES 243 OHM 2W 1% WW AXIAL - RWR80S2430FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 2W 1% WW AXIAL
RWR80S2430FSB12
RES 243 OHM 2W 1% WW AXIAL RWR80S2430FSB12
RES 243ohm 2W 1% WW AXIAL

RES 243ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR80S2430FSB12 RWR80S2430FSB12
Product Name Wirewound Resistors RES 243 OHM 2W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details