Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2401BRRSL

Description
EGS-3-80 2.4K .1% RWR80S2401BR RSL
Request a Quote Datasheet
Description
EGS-3-80 2.4K .1% RWR80S2401BR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2401BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2401BRRSL
Wirewound Resistors 3110-RWR80S2401BRRSL
EGS-3-80 2.4K .1% RWR80S2401BR RSL

EGS-3-80 2.4K .1% RWR80S2401BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2401BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2401BRRSL-ND
Through Hole Resistors RWR80S2401BRRSL-ND
2.4 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.4 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.4K OHM 2W 0.1% WW AXIAL - RWR80S2401BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 2W 0.1% WW AXIAL
RWR80S2401BRRSL
RES 2.4K OHM 2W 0.1% WW AXIAL RWR80S2401BRRSL
RES 2.4Kohm 2W 0.1% WW AXIAL

RES 2.4Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2401BRRSL RWR80S2401BRRSL-ND RWR80S2401BRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.4K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details