Vishay Intertechnology, Inc. RES 2.4K OHM 2W 0.1% WW AXIAL RWR80S2401BRBSL

Description
RES 2.4Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 2W 0.1% WW AXIAL - RWR80S2401BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 2W 0.1% WW AXIAL
RWR80S2401BRBSL
RES 2.4K OHM 2W 0.1% WW AXIAL RWR80S2401BRBSL
RES 2.4Kohm 2W 0.1% WW AXIAL

RES 2.4Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2401BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2401BRBSL-ND
Through Hole Resistors RWR80S2401BRBSL-ND
2.4 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.4 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2401BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2401BRBSL
Wirewound Resistors 3110-RWR80S2401BRBSL
EGS-3-80 2.4K .1% RWR80S2401BR BSL

EGS-3-80 2.4K .1% RWR80S2401BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2401BRBSL RWR80S2401BRBSL-ND 3110-RWR80S2401BRBSL
Product Name RES 2.4K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details