Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2400FRB12

Description
EGS-3-80 240 1% RWR80S2400FR B12
Request a Quote
Description
EGS-3-80 240 1% RWR80S2400FR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR80S2400FRB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 240 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The device has dimensions of 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 for solderability. The resistor exhibits a resistance temperature coefficient of ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω, and ±30 ppm/°C above 10.1 Ω up to 3.16 kΩ. The part is packaged in bulk (B12).

Datasheet Summary
Powered by GS/AI

RWR80S2400FRB12 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 2 W, resistance of 240 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The device has dimensions of 0.406 ± 0.031 inches [10.31 ± 0.787 mm] in length, 0.094 ± 0.031 inches [2.39 ± 0.787 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 for solderability. The resistor exhibits a resistance temperature coefficient of ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω, and ±30 ppm/°C above 10.1 Ω up to 3.16 kΩ. The part is packaged in bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2400FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2400FRB12
Wirewound Resistors 3110-RWR80S2400FRB12
EGS-3-80 240 1% RWR80S2400FR B12

EGS-3-80 240 1% RWR80S2400FR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR80S2400FRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2634225 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 500 ohms
View Details
Chip Resistor - Surface Mount - 696-S1-0R015F2CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 1913 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers