Vishay Intertechnology, Inc. RES 240 OHM 2W 0.5% WW AXIAL RWR80S2400DMRSL

Description
RES 240ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 240ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 2W 0.5% WW AXIAL - RWR80S2400DMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 2W 0.5% WW AXIAL
RWR80S2400DMRSL
RES 240 OHM 2W 0.5% WW AXIAL RWR80S2400DMRSL
RES 240ohm 2W 0.5% WW AXIAL

RES 240ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S2400DMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2400DMRSL
Wirewound Resistors 3110-RWR80S2400DMRSL
EGS-3-80 240 .5% RWR80S2400DM RSL

EGS-3-80 240 .5% RWR80S2400DM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2400DMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2400DMRSL-ND
Through Hole Resistors RWR80S2400DMRSL-ND
240 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2400DMRSL 3110-RWR80S2400DMRSL RWR80S2400DMRSL-ND
Product Name RES 240 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details