Vishay Intertechnology, Inc. RES 2.37K OHM 2W 0.5% WW AXIAL RWR80S2371DRB12

Description
RES 2.37Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 2W 0.5% WW AXIAL - RWR80S2371DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 2W 0.5% WW AXIAL
RWR80S2371DRB12
RES 2.37K OHM 2W 0.5% WW AXIAL RWR80S2371DRB12
RES 2.37Kohm 2W 0.5% WW AXIAL

RES 2.37Kohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2371DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2371DRB12-ND
Through Hole Resistors RWR80S2371DRB12-ND
2.37 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.37 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2371DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2371DRB12
Wirewound Resistors 3110-RWR80S2371DRB12
EGS-3-80 2.37K .5% RWR80S2371DR B12

EGS-3-80 2.37K .5% RWR80S2371DR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2371DRB12 RWR80S2371DRB12-ND 3110-RWR80S2371DRB12
Product Name RES 2.37K OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms 2370 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details