Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2370FRS73

Description
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2370FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2370FRS73-ND
Through Hole Resistors RWR80S2370FRS73-ND
237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

237 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2370FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2370FRS73
Wirewound Resistors 3110-RWR80S2370FRS73
EGS-3-80 237 1% RWR80S2370FR S73

EGS-3-80 237 1% RWR80S2370FR S73

Supplier's Site Datasheet
RES 237 OHM 2W 1% WW AXIAL - RWR80S2370FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 2W 1% WW AXIAL
RWR80S2370FRS73
RES 237 OHM 2W 1% WW AXIAL RWR80S2370FRS73
RES 237ohm 2W 1% WW AXIAL

RES 237ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2370FRS73-ND 3110-RWR80S2370FRS73 RWR80S2370FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 237 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 237 ohms 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details