Vishay Intertechnology, Inc. Through Hole Resistors RWR80S2321FSB12

Description
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S2321FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2321FSB12-ND
Through Hole Resistors RWR80S2321FSB12-ND
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2321FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2321FSB12
Wirewound Resistors 3110-RWR80S2321FSB12
EGS-3-80 2.32K 1% RWR80S2321FS B12

EGS-3-80 2.32K 1% RWR80S2321FS B12

Supplier's Site Datasheet
RES 2.32K OHM 2W 1% WW AXIAL - RWR80S2321FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 2W 1% WW AXIAL
RWR80S2321FSB12
RES 2.32K OHM 2W 1% WW AXIAL RWR80S2321FSB12
RES 2.32Kohm 2W 1% WW AXIAL

RES 2.32Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S2321FSB12-ND 3110-RWR80S2321FSB12 RWR80S2321FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.32K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details