Vishay Intertechnology, Inc. RES 2.32K OHM 2W 1% WW AXIAL RWR80S2321FRS73

Description
RES 2.32Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 2W 1% WW AXIAL - RWR80S2321FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 2W 1% WW AXIAL
RWR80S2321FRS73
RES 2.32K OHM 2W 1% WW AXIAL RWR80S2321FRS73
RES 2.32Kohm 2W 1% WW AXIAL

RES 2.32Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2321FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2321FRS73-ND
Through Hole Resistors RWR80S2321FRS73-ND
2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.32 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2321FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2321FRS73
Wirewound Resistors 3110-RWR80S2321FRS73
EGS-3-80 2.32K 1% RWR80S2321FR S73

EGS-3-80 2.32K 1% RWR80S2321FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2321FRS73 RWR80S2321FRS73-ND 3110-RWR80S2321FRS73
Product Name RES 2.32K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers