Vishay Intertechnology, Inc. RES 232 OHM 2W 1% WW AXIAL RWR80S2320FSB12

Description
RES 232ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 232ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 2W 1% WW AXIAL - RWR80S2320FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 2W 1% WW AXIAL
RWR80S2320FSB12
RES 232 OHM 2W 1% WW AXIAL RWR80S2320FSB12
RES 232ohm 2W 1% WW AXIAL

RES 232ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2320FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2320FSB12-ND
Through Hole Resistors RWR80S2320FSB12-ND
232 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S2320FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2320FSB12
Wirewound Resistors 3110-RWR80S2320FSB12
EGS-3-80 232 1% RWR80S2320FS B12

EGS-3-80 232 1% RWR80S2320FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S2320FSB12 RWR80S2320FSB12-ND 3110-RWR80S2320FSB12
Product Name RES 232 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers