Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2260FPS73

Description
EGS-3-80 226 1% RWR80S2260FP S73
Request a Quote Datasheet
Description
EGS-3-80 226 1% RWR80S2260FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2260FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2260FPS73
Wirewound Resistors 3110-RWR80S2260FPS73
EGS-3-80 226 1% RWR80S2260FP S73

EGS-3-80 226 1% RWR80S2260FP S73

Supplier's Site Datasheet
RES 226 OHM 2W 1% WW AXIAL - RWR80S2260FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 2W 1% WW AXIAL
RWR80S2260FPS73
RES 226 OHM 2W 1% WW AXIAL RWR80S2260FPS73
RES 226ohm 2W 1% WW AXIAL

RES 226ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2260FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2260FPS73-ND
Through Hole Resistors RWR80S2260FPS73-ND
226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay - 63C3850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
63C3850
Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay 63C3850
Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR -MilStyle

Resistor,Metal Alloy,226Ohms,1+/-% Tol,-20,20ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR80S2260FPS73 RWR80S2260FPS73 RWR80S2260FPS73-ND 63C3850
Product Name Wirewound Resistors RES 226 OHM 2W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,226Ohms,1+/-% Tol,-20,20Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 226 ohms 226 ohms 226 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details