Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2210FPB12

Description
EGS-3-80 221 1% RWR80S2210FP B12
Request a Quote Datasheet
Description
EGS-3-80 221 1% RWR80S2210FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2210FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2210FPB12
Wirewound Resistors 3110-RWR80S2210FPB12
EGS-3-80 221 1% RWR80S2210FP B12

EGS-3-80 221 1% RWR80S2210FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S2210FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2210FPB12-ND
Through Hole Resistors RWR80S2210FPB12-ND
221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 221 OHM 2W 1% WW AXIAL - RWR80S2210FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 2W 1% WW AXIAL
RWR80S2210FPB12
RES 221 OHM 2W 1% WW AXIAL RWR80S2210FPB12
RES 221ohm 2W 1% WW AXIAL

RES 221ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2210FPB12 RWR80S2210FPB12-ND RWR80S2210FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 221 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129325-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details