Vishay Intertechnology, Inc. Wirewound Resistors RWR80S2200DRBSL

Description
EGS-3-80 220 .5% RWR80S2200DR BSL
Request a Quote Datasheet
Description
EGS-3-80 220 .5% RWR80S2200DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S2200DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S2200DRBSL
Wirewound Resistors 3110-RWR80S2200DRBSL
EGS-3-80 220 .5% RWR80S2200DR BSL

EGS-3-80 220 .5% RWR80S2200DR BSL

Supplier's Site Datasheet
RES 220 OHM 2W 0.5% WW AXIAL - RWR80S2200DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 2W 0.5% WW AXIAL
RWR80S2200DRBSL
RES 220 OHM 2W 0.5% WW AXIAL RWR80S2200DRBSL
RES 220ohm 2W 0.5% WW AXIAL

RES 220ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S2200DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S2200DRBSL-ND
Through Hole Resistors RWR80S2200DRBSL-ND
220 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S2200DRBSL RWR80S2200DRBSL RWR80S2200DRBSL-ND
Product Name Wirewound Resistors RES 220 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A47RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details