Vishay Intertechnology, Inc. RES 21.6 OHM 2W 1% WW AXIAL RWR80S21R6FRS73

Description
RES 21.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 21.6ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.6 OHM 2W 1% WW AXIAL - RWR80S21R6FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.6 OHM 2W 1% WW AXIAL
RWR80S21R6FRS73
RES 21.6 OHM 2W 1% WW AXIAL RWR80S21R6FRS73
RES 21.6ohm 2W 1% WW AXIAL

RES 21.6ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S21R6FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S21R6FRS73-ND
Through Hole Resistors RWR80S21R6FRS73-ND
21.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

21.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S21R6FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S21R6FRS73
Wirewound Resistors 3110-RWR80S21R6FRS73
EGS-3-80 21.6 1% RWR80S21R6FR S73

EGS-3-80 21.6 1% RWR80S21R6FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S21R6FRS73 RWR80S21R6FRS73-ND 3110-RWR80S21R6FRS73
Product Name RES 21.6 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21.6 ohms 21.6 ohms 21.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details